The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

UCC27516DRSR

Part No UCC27516DRSR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Single Channel High-Speed, Low-Side Gate Driver
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
Pricing & Ordering $1.696 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
22+
$2.3290
$51.238
53+
$1.9110
$101.283
82+
$1.8510
$151.782
112+
$1.7910
$200.592
145+
$1.7320
$251.140
194+
$1.5530
$301.282
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 10,000 pieces
MOQ: 22 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 1V, 2.4V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 8ns, 7ns
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON-EP (3x3)
Win Source Part Number 1276154-UCC27516DRSR
Manufacturer Homepage www.ti.com
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Limited
Family Name UCC27516
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
MAX5078AATT+;  MAX5078AATT+T; MAX5078BATT+T;  

Description

Introducing the UCC27516DRSR Gate Driver from Texas Instruments

The UCC27516DRSR is a state-of-the-art gate driver designed by Texas Instruments to deliver high-performance solutions for a wide range of power applications. This compact and efficient device is part of TI's UCC275xx family of single-channel high-speed gate drivers, providing the perfect blend of speed, drive strength, and protection for your power management systems.

Key Features

  • Powerful Output Drive: The UCC27516DRSR offers an impressive output drive capability of ±4 A, making it suitable for driving a variety of power MOSFETs and IGBTs.
  • Fast Propagation Delays: With its fast propagation delays and minimal pulse distortion, this gate driver ensures swift and accurate switching, which is essential for high-frequency power converters.
  • Split Output Configuration: The device features a split output that allows the user to adjust the rise and fall times independently, providing better control over the switching characteristics to minimize electromagnetic interference (EMI).
  • Wide Supply Range: The UCC27516DRSR operates over a wide supply voltage range from 4.5 V to 18 V, accommodating various circuit designs and ensuring compatibility with different logic levels.
  • Robust Protection Features: The device includes under-voltage lockout (UVLO) for both VDD and VBST supplies, protecting the power stage from insufficient gate drive voltage.

Applications

The UCC27516DRSR is ideally suited for a variety of applications, including:

  • DC/DC converters
  • Motor controllers
  • Power inverters
  • Class-D audio amplifiers
  • Switched mode power supplies (SMPS)

Package and Reliability

Enclosed in a compact 6-pin SON package, the UCC27516DRSR is designed with space-saving in mind, making it an excellent choice for space-constrained applications. The device also undergoes rigorous testing and quality control measures, ensuring high reliability and performance consistent with Texas Instruments' industry-leading standards.

With its robust design, versatile features, and exceptional performance, the UCC27516DRSR gate driver from Texas Instruments stands out as a superior choice for designers looking to enhance efficiency and precision in their power management systems.