Search
Filters

UCC2804QDRQ1

Part No : UCC2804QDRQ1
Manufacturer : Texas Instruments
Catalog : PMIC - ACDC Converters,Offline Switchers
Description : IC REG CTRLR BST FLYBK PWM 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 19,940 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 12 V
Duty Cycle 49%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1115750-UCC2804QDRQ1
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
Texas Instruments UCC2804QDRQ1 is available at WIN SOURCE. Please review product page below for detailed information, including UCC2804QDRQ1 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for UCC2804QDRQ1 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Boost, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 12 V
Duty Cycle 49%
Frequency - Switching Up to 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1115750-UCC2804QDRQ1
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UCC2804QDRQ1
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
UCC2804QDRQ1 Price

UCC2804QDRQ1 Datasheet
UCC2804QDRQ1 Application

UCC2804QDRQ1 Replacement
UCC2804QDRQ1 Pdf

UCC2804QDRQ1 Pinout
UCC2804QDRQ1 Image

UCC2804QDRQ1 Picture
UCC2804QDRQ1 In Stock

UCC2804QDRQ1 Distributor
UCC2804QDRQ1 PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
HiPerFET Power MOSFETs
DIODE GEN PURP 600V 3A DO214AB
4249
IC TXRX RS485/422 14-SOIC
2
Laser Driver IC 40Mbps 1 Channel 4.75 V ~ 5.25 V 20-SOP
393
Self-Supplied Monolithic Switcher for Low Standby- Power Offline SMPS
5
Micron Parallel NOR Flash Embedded Memory (P30-65nm)
IC REG LDO 3.3V 0.2A SOT23
33375

Top Sellers