Search
Filters

UCC3801N

Part No : UCC3801N
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR MULT TOPOLOGY 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,671 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.4 V to 12 V
Frequency - Switching 46kHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Win Source Part Number 1115985-UCC3801N
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
UCC3801PW;  UCC3801J; UCC3801N;   UCC3801NG4; 
The UCC3801N is a Step-Up, Step-Down, Step-Up/Step-Down(Buck, Boost, Flyback, Forward Converter) controller, manufactured by Texas Instruments, contained in 8-PDIP Tube/Rail packing. This device is capable of operating at 49% duty cycle. The switching frequency can be set for a 46kHz. It accepts input voltages from 7.4 V to 12 V, operating from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.4 V to 12 V
Frequency - Switching 46kHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Win Source Part Number 1115985-UCC3801N
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
UCC3801PW;  UCC3801J; UCC3801N;   UCC3801NG4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UCC3801N
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
UCC3801N Price

UCC3801N Datasheet
UCC3801N Application

UCC3801N Replacement
UCC3801N Pdf

UCC3801N Pinout
UCC3801N Image

UCC3801N Picture
UCC3801N In Stock

UCC3801N Distributor
UCC3801N PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
PROG ADAPTER FOR 3000A
20
IC OTP 2MBIT 90NS 32DIP
DIODE ZENER 75V 200MW SOD323F
1150
QUAD OPERATIONAL AMPLIFIER AND PROGRAMMABLE VOLTAGE REFERENCE
63

Top Sellers