Search
Filters

UCC3813PW-0

Part No : UCC3813PW-0
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR MULT TOP 8TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,420 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.9 V to 12 V
Frequency - Switching 46kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 1116039-UCC3813PW-0
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
The UCC3813PW-0 is a Step-Up, Step-Up/Step-Down(Boost, Flyback, Forward Converter) controller, manufactured by Texas Instruments, contained in 8-TSSOP Tube/Rail packing. This device is capable of operating at 99% duty cycle. The switching frequency can be set for a 46kHz. It accepts input voltages from 6.9 V to 12 V, operating from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.9 V to 12 V
Frequency - Switching 46kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 1116039-UCC3813PW-0
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UCC3813PW-0
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
UCC3813PW-0 Price

UCC3813PW-0 Datasheet
UCC3813PW-0 Application

UCC3813PW-0 Replacement
UCC3813PW-0 Pdf

UCC3813PW-0 Pinout
UCC3813PW-0 Image

UCC3813PW-0 Picture
UCC3813PW-0 In Stock

UCC3813PW-0 Distributor
UCC3813PW-0 PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
CONN HDR 120POS SMD GOLD
30
IC I/O EXPANDER I2C 4B 10TSSOP
1443
MOSFET N-CH 20V 60A LFPAK
54
IC FLASH 128MBIT 104MHZ 16SOP
150
3 PHASE FULL WAVE BRUSHLESS DC MOTOR DRIVER IC FOR CD/DVD ROM DRIVES
30
Three-Phase Brushless Motor Driver for Office Automation Applications
4300
IC PROM SER C-TEMP 3.3V 20-PLCC
42
SILICON PLANAR ZENER DIODES
4800
IC OTP 1MBIT 80NS 32TSOP
991
TRANS NPN 750V 6A TO-220F
2000

Top Sellers