Search
Filters

UCC38C40D

Part No : UCC38C40D
Manufacturer : Texas Instruments
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR MULT TOPOLOGY 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,652 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.6 V to 18 V
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1116085-UCC38C40D
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The UCC38C40D is a Step-Up, Step-Down, Step-Up/Step-Down(Buck, Boost, Flyback, Forward Converter) controller, manufactured by Texas Instruments, contained in 8-SOIC Tube/Rail packing. This device is capable of operating at 96% duty cycle. It accepts input voltages from 6.6 V to 18 V, operating from 0°C to 70°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6.6 V to 18 V
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1116085-UCC38C40D
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for UCC38C40D
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
UCC38C40D Price

UCC38C40D Datasheet
UCC38C40D Application

UCC38C40D Replacement
UCC38C40D Pdf

UCC38C40D Pinout
UCC38C40D Image

UCC38C40D Picture
UCC38C40D In Stock

UCC38C40D Distributor
UCC38C40D PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
Single Socket CardBus Controller with Dedicated Smart Card Socket
54
Mobile phone, Desk top PC,Note PC, Back Light,HDD, DC-DC converter
2384
512Kx36 & 1Mx18 QDR II b4 SRAM
92
IC LED DRIVER RGLTR DIM 20LFCSP
125
Stereo Continuous Calibration DAC CC-DAC
232
IC XMITTER HDMI/DVI LP 76CSBGA
492
NPN (AUDIO FREQUENCY, HIGH FREQUENCY POWER AMPLIFIER)
640
IC GATE NAND 1CH 8-INP 14-TSSOP
135

Top Sellers