The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

UCD9090ARGZR

Part No UCD9090ARGZR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 10 CHANNEL 48VQFN / 10-Rail Power Supply Sequencer and Monitor
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
Pricing & Ordering $18.148 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$22.6090
$67.827
6+
$18.5510
$111.306
9+
$17.9710
$161.739
12+
$17.3920
$208.704
15+
$16.8120
$252.180
20+
$15.0730
$301.460
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 12,970 pieces
MOQ: 3 pcs
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
Manufacturer Texas Instruments
Packaging Reel
Type Sequencer
Number of Voltages Monitored 10
Reset Active Low
Reset Timeout 2μs Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 110°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Low
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Win Source Part Number 811636-UCD9090ARGZR

Description

Introducing the UCD9090ARGZR Power Controller from Texas Instruments

The UCD9090ARGZR is a sophisticated power controller designed by Texas Instruments, engineered to manage and sequence up to ten power rails in complex systems. This integrated circuit (IC) is a versatile solution that addresses the needs of a wide range of applications, including servers, telecommunications, data storage, and industrial systems. With its advanced features and robust design, the UCD9090ARGZR ensures reliable and efficient power management for high-performance electronics.

Key Features

  • 10 Programmable Power Rails: The UCD9090ARGZR can sequence, monitor, and control up to ten independent voltage rails, providing flexibility in managing multiple power domains.
  • Advanced Sequencing: Users can program the power-up and power-down sequence of each rail with precision, ensuring proper system functionality and protection.
  • Voltage Monitoring: The device includes under-voltage and over-voltage monitoring capabilities to safeguard the system against power anomalies.
  • Non-Volatile Memory: Configuration settings can be stored in onboard non-volatile memory, allowing for easy reuse and consistent performance across power cycles.
  • Communication Interface: Featuring an I2C/SMBus/PMBus interface, the UCD9090ARGZR facilitates easy communication with the host controller for real-time power management and diagnostics.
  • Programmable GPIO: General-purpose input/output pins provide additional flexibility for custom control and status reporting.

Design and Integration

The UCD9090ARGZR is housed in a 64-pin VQFN (RGE) package, making it compact and suitable for space-constrained applications. Its integration with Texas Instruments' Fusion Digital Power Designer software simplifies the configuration process, enabling designers to quickly set up and simulate the power sequencing and monitoring parameters.

Reliability and Support

As with all Texas Instruments products, the UCD9090ARGZR is backed by comprehensive technical support and documentation. Developers can access a wealth of resources, including datasheets, application notes, and user guides, to facilitate the design-in process and reduce time to market. The device's robust design ensures long-term reliability, making it a trusted solution for managing critical power requirements in advanced electronic systems.