Search
Filters

HTC0603-1E-R30-T35-L5

CAP THIN FILM 0.3PF 25V 0201
Manufacturer: Susumu
rohs
Availability: 1,616 In Stock
The HTC0603-1E-R30-T35-L5 is defined as Thin Film Capacitors ,included in Capacitors group. The designer and manufactured of HTC0603-1E-R30-T35-L5 is Susumu. It is available in WIN SOURCE Shenzhen warehouse. The storage code of HTC0603-1E-R30-T35-L5 is 148873. More detailed data for HTC0603-1E-R30-T35-L5, feel free to contact us.
Products specifications
Categories Capacitors
Manufacturer Susumu
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 0.3pF
Tolerance ±0.035pF
Voltage Rating 25V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Features General Purpose
Height - Seated (Max) 0.012" (0.31mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 120860-HTC0603-1E-R30-T35-L5
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Capacitors
Manufacturer Susumu
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 0.3pF
Tolerance ±0.035pF
Voltage Rating 25V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Features General Purpose
Height - Seated (Max) 0.012" (0.31mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 120860-HTC0603-1E-R30-T35-L5
HTC0603-1E-R30-T35-L5 Price

HTC0603-1E-R30-T35-L5 Datasheet
HTC0603-1E-R30-T35-L5 Application

HTC0603-1E-R30-T35-L5 Replacement
HTC0603-1E-R30-T35-L5 Pdf

HTC0603-1E-R30-T35-L5 Pinout
HTC0603-1E-R30-T35-L5 Image

HTC0603-1E-R30-T35-L5 Picture
HTC0603-1E-R30-T35-L5 In Stock

HTC0603-1E-R30-T35-L5 Distributor
HTC0603-1E-R30-T35-L5 Thin Film Capacitors

Image
Mfr.Part No
Description
Stock
Tactile Switches, .138 [3.5] x .236 [6], Through Hole
36000
IC COMPARATOR IDENTITY 8B 20SOIC
2065
FIXED IND 4.7UH 1.7A 36 MOHM SMD
10332
SURFACE MOUNT SILICON ZENER DIODE(VOLTAGE - 11 TO 200 Volts Power - 1.5 Watts)
9000
LOW NOISE 200mA LDO REGULATOR
35213
N-Channel Logic Level MOSFET
37252
MOSFET N/P-CH 20V SC70-6
41520
POLYSWITCH 1.5A RESET FUSE SMD
34000
IC D-TYPE POS TRG SNGL 20SO
4000