Search
Filters

E103SYCQE

SWITCH TOGGLE SPDT 7.5A 125V
Manufacturer: C&K Components
rohs
Availability: 800 In Stock
The E103SYCQE is defined as Toggle Switches ,included in Switches group. The designer and manufactured of E103SYCQE is C&K Components. It is available in WIN SOURCE Shenzhen warehouse. The storage code of E103SYCQE is 115303. More detailed data for E103SYCQE, feel free to contact us.
Products specifications
Categories Switches
Manufacturer C&K Components
Packaging Bulk
Status Active
Circuit SPDT
Switch Function On-Off-On
Current Rating 7.5A (AC/DC)
Voltage Rating - AC 125V
Voltage Rating - DC 28V
Actuator Type Standard Round
Actuator Length 10.16mm
Illumination Non-Illuminated
Mounting Panel Mount
Termination Style PC Pin
Panel Cutout Dimensions Circular - 6.35mm Dia
Bushing Thread 1/4-40
Ingress Protection IP57 - Dust Protected, Waterproof
Features Epoxy Sealed Terminals
Actuator Material Brass, Chrome Plated
Electrical Life 40,000 Cycles
Temperature Range - Operating -30°C to 85°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203501-E103SYCQE
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Switches
Manufacturer C&K Components
Packaging Bulk
Status Active
Circuit SPDT
Switch Function On-Off-On
Current Rating 7.5A (AC/DC)
Voltage Rating - AC 125V
Voltage Rating - DC 28V
Actuator Type Standard Round
Actuator Length 10.16mm
Illumination Non-Illuminated
Mounting Panel Mount
Termination Style PC Pin
Panel Cutout Dimensions Circular - 6.35mm Dia
Bushing Thread 1/4-40
Ingress Protection IP57 - Dust Protected, Waterproof
Features Epoxy Sealed Terminals
Actuator Material Brass, Chrome Plated
Electrical Life 40,000 Cycles
Temperature Range - Operating -30°C to 85°C
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 203501-E103SYCQE
E103SYCQE Price

E103SYCQE Datasheet
E103SYCQE Application

E103SYCQE Replacement
E103SYCQE Pdf

E103SYCQE Pinout
E103SYCQE Image

E103SYCQE Picture
E103SYCQE In Stock

E103SYCQE Distributor
E103SYCQE Toggle Switches

Image
Mfr.Part No
Description
Stock
IC USB PWR SW HI SIDE 1CH 6SSOP
5229
Quad 2-input NOR gate
32999
FIXED IND 12NH 300MA 1 OHM SMD
60000
IC BUFF DVR TRI-ST 16BIT 48TSSOP
831
TRIAC 700V 40A TOP3
293
LM4050/LM4050Q Precision Micropower Shunt Voltage Reference
9780
Single channel high-side TOPFET
510