Search
Filters

M2011B2B1W01

Part No :
M2011B2B1W01
Manufacturer :
Catalog :
Toggle Switches
Description :
SWITCH TOGGLE SPST 6A 125V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 468 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Switches
Manufacturer NKK Switches
Packaging Bulk
Status Active
Circuit SPST
Switch Function On-Off
Current Rating 6A (AC), 4A (DC)
Voltage Rating - AC 125V
Voltage Rating - DC 30V
Actuator Type Standard Round
Actuator Length 17.50mm
Illumination Non-Illuminated
Mounting Panel Mount
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 12.50mm Dia
Bushing Thread M12 x 1
Features Epoxy Sealed Terminals
Actuator Material Brass, Chrome Plated
Electrical Life 25,000 Cycles
Temperature Range - Operating -30°C to 85°C
Win Source Part Number 133735-M2011B2B1W01
The M2011B2B1W01 is defined as Toggle Switches ,included in Switches group. The designer and manufactured of M2011B2B1W01 is NKK Switches. It is available in WIN SOURCE Shenzhen warehouse. The storage code of M2011B2B1W01 is 200010. More detailed data for M2011B2B1W01, feel free to contact us.
Products specifications
ECAD Module
Categories Switches
Manufacturer NKK Switches
Packaging Bulk
Status Active
Circuit SPST
Switch Function On-Off
Current Rating 6A (AC), 4A (DC)
Voltage Rating - AC 125V
Voltage Rating - DC 30V
Actuator Type Standard Round
Actuator Length 17.50mm
Illumination Non-Illuminated
Mounting Panel Mount
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 12.50mm Dia
Bushing Thread M12 x 1
Features Epoxy Sealed Terminals
Actuator Material Brass, Chrome Plated
Electrical Life 25,000 Cycles
Temperature Range - Operating -30°C to 85°C
Win Source Part Number 133735-M2011B2B1W01
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M2011B2B1W01
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
M2011B2B1W01 Price

M2011B2B1W01 Datasheet
M2011B2B1W01 Application

M2011B2B1W01 Replacement
M2011B2B1W01 Pdf

M2011B2B1W01 Pinout
M2011B2B1W01 Image

M2011B2B1W01 Picture
M2011B2B1W01 In Stock

M2011B2B1W01 Distributor
M2011B2B1W01 Toggle Switches

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.8V 0.15A SNT6A
16919
IC REG LINEAR 12V 100MA TO92-3 / 3-Terminal 0.1A Positive Voltage Regulator
100
TRANS NPN 100v 5.1A SOT-223
158
TRANS NPN PREBIAS/PNP 6TSSOP
12510
IC SWITCH DUAL SPST 8SOIC
848
IC MUX/DEMUX DUAL 4:1 16TSSOP
892

Top Sellers