Search
Filters

M2012ES1G01

Part No :
M2012ES1G01
Manufacturer :
Catalog :
Toggle Switches
Description :
SWITCH TOGGLE SPDT 0.4VA 28V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 12,600 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Temperature Range - Operating -30°C to 85°C
Electrical Life 50,000 Cycles
Actuator Material Brass, Chrome Plated
Features Epoxy Sealed Terminals
Bushing Thread 1/4-40
Termination Style Solder Lug
Mounting Panel Mount
Illumination Non-Illuminated
Actuator Type Flatted
Voltage Rating - DC 28V
Voltage Rating - AC 28V
Current Rating 0.4VA (AC/DC)
Switch Function On-On
Circuit SPDT
Status Active
Packaging Bulk
Manufacturer NKK Switches
Categories Switches
Actuator Length 11.40mm
Panel Cutout Dimensions Circular - 6.50mm Dia
Win Source Part Number 104353-M2012ES1G01
The M2012ES1G01 is defined as Toggle Switches ,included in Switches group. The designer and manufactured of M2012ES1G01 is NKK Switches. It is available in WIN SOURCE Shenzhen warehouse. The storage code of M2012ES1G01 is 200012. More detailed data for M2012ES1G01, feel free to contact us.
Products specifications
ECAD Module
Temperature Range - Operating -30°C to 85°C
Electrical Life 50,000 Cycles
Actuator Material Brass, Chrome Plated
Features Epoxy Sealed Terminals
Bushing Thread 1/4-40
Termination Style Solder Lug
Mounting Panel Mount
Illumination Non-Illuminated
Actuator Type Flatted
Voltage Rating - DC 28V
Voltage Rating - AC 28V
Current Rating 0.4VA (AC/DC)
Switch Function On-On
Circuit SPDT
Status Active
Packaging Bulk
Manufacturer NKK Switches
Categories Switches
Actuator Length 11.40mm
Panel Cutout Dimensions Circular - 6.50mm Dia
Win Source Part Number 104353-M2012ES1G01
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for M2012ES1G01
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
M2012ES1G01 Price

M2012ES1G01 Datasheet
M2012ES1G01 Application

M2012ES1G01 Replacement
M2012ES1G01 Pdf

M2012ES1G01 Pinout
M2012ES1G01 Image

M2012ES1G01 Picture
M2012ES1G01 In Stock

M2012ES1G01 Distributor
M2012ES1G01 Toggle Switches

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 20V 1A SOD123
2095
Flash Programmable 12-Bit Integrated Data-Acquisition Systems
HIGH COLLECTOR TO EMITTER VOLTATGE HIGH ISOLATION VOLTAGE MULTI PHOTOCOUPLER SIRIES
2
MAGNETIC SWITCH LATCH SOT89-3
47
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
600
3-TERMINAL POSITIVE VOLTAGE REGULATOR
1044

Top Sellers