Search
Filters

S339T

Part No :
S339T
Manufacturer :
Catalog :
Toggle Switches
Description :
SWITCH TOGGLE DPDT 15A 125V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,125 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer NKK Switches
Standard Package 1
Category Switches
Family Toggle Switches
Series S300
Packaging Bulk
Circuit DPDT
Switch Function On-Off-Mom
Current Rating 15A (AC) 20A (DC)
Voltage Rating - AC 125V
Voltage Rating - DC 30V
Actuator Type Standard Round
Actuator Length 17.50mm
Illumination Non-Illuminated
Mounting Style Panel Mount
Termination Style Screw Terminal
Panel Cutout Dimensions Circular - 12.50mm Dia
Bushing Thread M12 x 1
Actuator Material Brass Chrome Plated
Electrical Life 25000 Cycles
Operating Temperature Range -10°C ~ 70°C
Catalog S300 Series
Win Source Part Number 063094-S339T
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
The S339T is applied as Toggle Switches , with lead free finish/RoHS compliant ,designed and manufactured by NKK Switches. It can be found on Switches classification. It is stocked in our BeiJing storehouse with Humidity protection. Quickly inquiry to us by using unique part number - 306634.
Products specifications
ECAD Module
Manufacturer NKK Switches
Standard Package 1
Category Switches
Family Toggle Switches
Series S300
Packaging Bulk
Circuit DPDT
Switch Function On-Off-Mom
Current Rating 15A (AC) 20A (DC)
Voltage Rating - AC 125V
Voltage Rating - DC 30V
Actuator Type Standard Round
Actuator Length 17.50mm
Illumination Non-Illuminated
Mounting Style Panel Mount
Termination Style Screw Terminal
Panel Cutout Dimensions Circular - 12.50mm Dia
Bushing Thread M12 x 1
Actuator Material Brass Chrome Plated
Electrical Life 25000 Cycles
Operating Temperature Range -10°C ~ 70°C
Catalog S300 Series
Win Source Part Number 063094-S339T
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S339T
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
S339T Price

S339T Datasheet
S339T Application

S339T Replacement
S339T Pdf

S339T Pinout
S339T Image

S339T Picture
S339T In Stock

S339T Distributor
S339T Toggle Switches

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 100V DPAK
648
PNP Plastic Encapsulated Transistor
609
IC OPAMP DIFF 1 CIRCUIT 10MSOP
409
N-Channel Enhancement Mode MOSFET
1250
IC VOICE REC/PLAY 120SEC 28-SOIC
108
128M-BIT (8M x 16) MASK ROM (SOP ONLY)
500
IC COMPARATOR R-R 8-UMAX
38

Top Sellers