Search
Filters

S3A

Part No :
S3A
Manufacturer :
Catalog :
Toggle Switches
Description :
SWITCH TOGGLE SPDT 15A 125V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,044 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer NKK Switches
Standard Package 1
Category Switches
Family Toggle Switches
Series S
Packaging Bulk
Circuit SPDT
Switch Function On-Off-On
Current Rating 15A (AC) 20A (DC)
Voltage Rating - AC 125V
Voltage Rating - DC 30V
Actuator Type Standard Round
Actuator Length 17.50mm
Illumination Non-Illuminated
Mounting Style Panel Mount
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 12.50mm Dia
Bushing Thread M12 x 1
Actuator Material Brass Chrome Plated
Electrical Life 25000 Cycles
Operating Temperature Range -10°C ~ 70°C
Catalog S Series
Win Source Part Number 063101-S3A
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The S3A is applied as Toggle Switches , with lead free finish/RoHS compliant ,designed and manufactured by NKK Switches. It can be found on Switches classification. It is stocked in our BeiJing storehouse with Humidity protection. Quickly inquiry to us by using unique part number - 306721.
Products specifications
ECAD Module
Manufacturer NKK Switches
Standard Package 1
Category Switches
Family Toggle Switches
Series S
Packaging Bulk
Circuit SPDT
Switch Function On-Off-On
Current Rating 15A (AC) 20A (DC)
Voltage Rating - AC 125V
Voltage Rating - DC 30V
Actuator Type Standard Round
Actuator Length 17.50mm
Illumination Non-Illuminated
Mounting Style Panel Mount
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 12.50mm Dia
Bushing Thread M12 x 1
Actuator Material Brass Chrome Plated
Electrical Life 25000 Cycles
Operating Temperature Range -10°C ~ 70°C
Catalog S Series
Win Source Part Number 063101-S3A
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S3A
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
S3A Price

S3A Datasheet
S3A Application

S3A Replacement
S3A Pdf

S3A Pinout
S3A Image

S3A Picture
S3A In Stock

S3A Distributor
S3A Toggle Switches

Image
Mfr.Part No
Description
Stock
TVS DIODE 5.6VWM SOT353
660
3.3V SINGLE SUPPLY QUAD PECL-TO-TTL W/LATCHED OUTPUT ENABLE | IC CLK BUFFER 1:4 160MHZ 16SOIC
119
NCE N-Channel Enhancement Mode Power MOSFET
340
HIGH-SPEED 4K x 16 DUAL-PORT STATIC RAM
1
IC FLASH 4MBIT 33MHZ 32PLCC
1342
256 MBit Synchronous DRAM

Top Sellers