Search
Filters

S3B

Part No :
S3B
Manufacturer :
Catalog :
Toggle Switches
Description :
SWITCH TOGGLE SPDT 5A 125V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer NKK Switches
Standard Package 1
Category Switches
Family Toggle Switches
Series S
Packaging Bulk
Circuit SPDT
Switch Function On-Off-On
Current Rating 5A (AC/DC)
Voltage Rating - AC 125V
Voltage Rating - DC 30V
Actuator Type Standard Round
Actuator Length 17.50mm
Illumination Non-Illuminated
Mounting Style Panel Mount
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 12.50mm Dia
Bushing Thread M12 x 1
Actuator Material Brass Chrome Plated
Electrical Life 25000 Cycles
Operating Temperature Range -10°C ~ 70°C
Catalog S Series
Win Source Part Number 063103-S3B
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive
The S3B is applied as Toggle Switches , with lead free finish/RoHS compliant ,designed and manufactured by NKK Switches. It can be found on Switches classification. It is stocked in our BeiJing storehouse with Humidity protection. Quickly inquiry to us by using unique part number - 306724.
Products specifications
ECAD Module
Manufacturer NKK Switches
Standard Package 1
Category Switches
Family Toggle Switches
Series S
Packaging Bulk
Circuit SPDT
Switch Function On-Off-On
Current Rating 5A (AC/DC)
Voltage Rating - AC 125V
Voltage Rating - DC 30V
Actuator Type Standard Round
Actuator Length 17.50mm
Illumination Non-Illuminated
Mounting Style Panel Mount
Termination Style Solder Lug
Panel Cutout Dimensions Circular - 12.50mm Dia
Bushing Thread M12 x 1
Actuator Material Brass Chrome Plated
Electrical Life 25000 Cycles
Operating Temperature Range -10°C ~ 70°C
Catalog S Series
Win Source Part Number 063103-S3B
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Commercial, Communications & Networking, Automotive
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for S3B
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
S3B Price

S3B Datasheet
S3B Application

S3B Replacement
S3B Pdf

S3B Pinout
S3B Image

S3B Picture
S3B In Stock

S3B Distributor
S3B Toggle Switches

Image
Mfr.Part No
Description
Stock
Low capacitance unidirectional ESD protection diodes
6109
Low Cost Integrated Transmitter IC 434 MHz and 868 MHz Band RF Transmitter
22
IC SDRAM 512MBIT 400MHZ 84FBGA
45
IC NETWORK TERMINATOR PDSO-20
445
MEDIUM SPEED SWITCHING RESISTOR BUILT-IN TYPE NPN TRANSISTOR 
790
IC DAC 8BIT 100MSPS 28-TSSOP
338
IC CURRENT MONITOR 0.5% SOT23-5
47
Dual Differential Line Drivers
22

Top Sellers