Search
Filters

SW239A7

Part No :
SW239A7
Manufacturer :
Catalog :
Toggle Switches
Description :
SWITCH TOGGLE SPDT 5A 125V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 484 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Win Source Part Number 133567-SW239A7
Temperature Range - Operating -20°C to 85°C
Electrical Life 40,000 Cycles
Actuator Material Brass, Chrome Plated
Features Sealed
Bushing Thread Unthreaded
Termination Style PC Pin
Mounting Through Hole, Right Angle
Illumination Non-Illuminated
Actuator Length 7.50mm
Actuator Type Standard Round
Voltage Rating - DC 30V
Voltage Rating - AC 125V
Current Rating 5A (AC), 4A (DC)
Switch Function On-Off-On
Circuit SPDT
Status Active
Packaging Bulk
Manufacturer Apem Inc.
Categories Switches
The SW239A7 is defined as Toggle Switches ,included in Switches group. The designer and manufactured of SW239A7 is Apem Inc.. It is available in WIN SOURCE Shenzhen warehouse. The storage code of SW239A7 is 349665. More detailed data for SW239A7, feel free to contact us.
Products specifications
ECAD Module
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Win Source Part Number 133567-SW239A7
Temperature Range - Operating -20°C to 85°C
Electrical Life 40,000 Cycles
Actuator Material Brass, Chrome Plated
Features Sealed
Bushing Thread Unthreaded
Termination Style PC Pin
Mounting Through Hole, Right Angle
Illumination Non-Illuminated
Actuator Length 7.50mm
Actuator Type Standard Round
Voltage Rating - DC 30V
Voltage Rating - AC 125V
Current Rating 5A (AC), 4A (DC)
Switch Function On-Off-On
Circuit SPDT
Status Active
Packaging Bulk
Manufacturer Apem Inc.
Categories Switches
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SW239A7
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
SW239A7 Price

SW239A7 Datasheet
SW239A7 Application

SW239A7 Replacement
SW239A7 Pdf

SW239A7 Pinout
SW239A7 Image

SW239A7 Picture
SW239A7 In Stock

SW239A7 Distributor
SW239A7 Toggle Switches

Image
Mfr.Part No
Description
Stock
IC 16BIT TRANSP D-LATCH 56BGA
20
6  2-CHANNEL MUX AND PGA
134
IC LED DRIVER RGLTR 20MA 20VQFN
71
IC REG BUCK ADJ 0.3A TSOT23-6 / Conv DC-DC 4.5V to 42V Step Down Single-Out 0.765V to 34V 0.3A 6-Pin TSOT-23 T/R
87
HYBRID IC FOR DRIVING TRANSISTOR MODULES
1

Top Sellers