Search
Filters

XBS053V15R-G

Part No :
XBS053V15R-G
Manufacturer :
Catalog :
Diodes,Rectifiers - Single
Description :
DIODE SCHOTTKY 20V 500MA SOD523
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 35 pct.
Popularity Medium
Win Source Part Number 1118464-XBS053V15R-G
Operating Temperature - Junction 125°C (Max)
Case / Package SOD-523
Mounting SMD (SMT)
Reverse Recovery Time (trr) 8ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Average Rectified (Io) 500mA
Voltage - DC Reverse (Vr) (Max) 20V
Diode Type Schottky
Status Active
Packaging Reel - TR
Manufacturer Torex Semiconductor Ltd
Categories Discrete Semiconductor Products
Voltage - Forward (Vf) (Max) @ If 470mV @ 500mA
Current - Reverse Leakage @ Vr 100μA @ 20V
Capacitance @ Vr, F 12pF @ 10V, 1MHz
The Torex Semiconductor Ltd XBS053V15R-G is a Schottky diodes, encapsulated in SOD-523 Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 20V and 470mV @ 500mA, separately. The highest operating temperature of the XBS053V15R-G is 125°C (Max). It can deliver 500mA average rectified current and 100μA @ 20V reverse leakage current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 35 pct.
Popularity Medium
Win Source Part Number 1118464-XBS053V15R-G
Operating Temperature - Junction 125°C (Max)
Case / Package SOD-523
Mounting SMD (SMT)
Reverse Recovery Time (trr) 8ns
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Average Rectified (Io) 500mA
Voltage - DC Reverse (Vr) (Max) 20V
Diode Type Schottky
Status Active
Packaging Reel - TR
Manufacturer Torex Semiconductor Ltd
Categories Discrete Semiconductor Products
Voltage - Forward (Vf) (Max) @ If 470mV @ 500mA
Current - Reverse Leakage @ Vr 100μA @ 20V
Capacitance @ Vr, F 12pF @ 10V, 1MHz
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XBS053V15R-G
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
XBS053V15R-G Price

XBS053V15R-G Datasheet
XBS053V15R-G Application

XBS053V15R-G Replacement
XBS053V15R-G Pdf

XBS053V15R-G Pinout
XBS053V15R-G Image

XBS053V15R-G Picture
XBS053V15R-G In Stock

XBS053V15R-G Distributor
XBS053V15R-G Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
OPTOISO 3.75KV TRANS W/BASE 8SMD
SURFACE MOUNT SILICON ZENER DIODE 1.5 WATT, 6.8 THRU 200 VOLTS ± 5% TOLERANCE
177
IC SRAM 4.5MBIT 166MHZ 100TQFP
31
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
6712
TrenchMOS transistor Logic level FET
19
10/100/1000BASE-T GIGABIT COPPER TRANSCEIVER
99
TVS DIODE 12VWM 19.9VC 3DFN
1680
64 x18 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC SYNC FIFO MEMORY 64X18 56SSOP
4

Top Sellers