The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

XC6222D331PR-G

Part No XC6222D331PR-G
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 700MA SOT89-5
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
Pricing & Ordering $3.158 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
13+
$4.0460
$52.598
31+
$3.3200
$102.920
47+
$3.2160
$151.152
65+
$3.1120
$202.280
84+
$3.0080
$252.672
112+
$2.6970
$302.064
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 36,000 pieces
MOQ: 13 pcs
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
Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Torex Semiconductor Ltd
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.2V @ 300mA
Current - Output 700mA
Current - Quiescent (Iq) 220 µA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-89-5/6
Supplier Device Package SOT-89-5
Base Product Number XC6222
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 758120-XC6222D331PR-G
Fake Threat In the Open Market 64pct.

Description

The XC6222D331PR-G is a linear voltage regulator from Torex Semiconductor Ltd. It is part of the XC6222 series and is designed for power management in electronic circuits. This regulator has a fixed output type with a voltage drop of 0.2V at 300mA. It can regulate the voltage input from 3.3V to 6V to a fixed 3.3V output. The XC6222D331PR-G is surface mountable and comes in an SOT-89-5/6 package. It has a current output of 700mA and a quiescent current of 220µA. This regulator features enable control, over current protection, and reverse polarity protection. With an operating temperature range of -40°C to 85°C, it can be used in a wide range of applications. The XC6222D331PR-G is an active product and is unaffected by REACH regulations.