Search
Filters

XC74WL00AASR

Part No : XC74WL00AASR
Manufacturer : Torex Semiconductor Ltd
Catalog : Logic - Gates and Inverters
Description : IC GATE NAND 2CH 2-INP 8-MSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 33 pct.
Popularity Medium
Win Source Part Number 1119090-XC74WL00AASR
Dimension 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Case / Package 8-MSOPB
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Logic Level - High 1.5 V to 3.85 V
Logic Level - Low 0.5 V to 1.65 V
Current - Output High, Low 8mA, 8mA
Current - Quiescent (Max) 1μA
Supply Voltage - Operating 2 V to 5.5 V
Number of Inputs 2
Number of Circuits 2
Logic Type NAND Gate
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Torex Semiconductor Ltd
Categories Integrated Circuits
The Torex Semiconductor Ltd XC74WL00AASR provides 2 independent NAND Gate, which is supplied in specified 8-MSOPB with 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) dimension. The device is designed for operation with a power supply range of 2 V to 5.5 V and a specified temperature range of -40°C to 85°C. The max propagation delay of XC74WL00AASR is 7.5ns @ 5V, 50pF. Its quiescent current is typically only 1μA.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 33 pct.
Popularity Medium
Win Source Part Number 1119090-XC74WL00AASR
Dimension 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Case / Package 8-MSOPB
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Logic Level - High 1.5 V to 3.85 V
Logic Level - Low 0.5 V to 1.65 V
Current - Output High, Low 8mA, 8mA
Current - Quiescent (Max) 1μA
Supply Voltage - Operating 2 V to 5.5 V
Number of Inputs 2
Number of Circuits 2
Logic Type NAND Gate
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Torex Semiconductor Ltd
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XC74WL00AASR
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
XC74WL00AASR Price

XC74WL00AASR Datasheet
XC74WL00AASR Application

XC74WL00AASR Replacement
XC74WL00AASR Pdf

XC74WL00AASR Pinout
XC74WL00AASR Image

XC74WL00AASR Picture
XC74WL00AASR In Stock

XC74WL00AASR Distributor
XC74WL00AASR Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
IC FLASH 4MBIT 70NS 48WFBGA
240
IC ADC 12BIT 8CH 40MSPS 80HTQFP
Transient voltage suppressor diodes
1200
IC OPAMP JFET 3MHZ 8SO
1530
IC INVERTER DUAL 4-INPUT 20TSSOP
PROGRAMMABLE COMMUNICATIONS INTERFACE
681

Top Sellers