Search
Filters

1SS388(TL3,F,D)

Part No : 1SS388(TL3,F,D)
Catalog : Diodes,Rectifiers - Single
Description : DIODE SCHOTTKY 45V 100MA ESC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,700 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 600mV @ 50mA
Current - Reverse Leakage @ Vr 5μA @ 10V
Capacitance @ Vr, F 18pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package ESC
Operating Temperature - Junction -40°C to 100°C
Win Source Part Number 1002877-1SS388(TL3,F,D)
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
The Toshiba Semiconductor and Storage 1SS388(TL3,F,D) is a Schottky diodes, encapsulated in ESC Reel - TR package,categorised into discrete semiconductor products. It offers a maximum inverse voltage and forward voltage of 45V and 600mV @ 50mA, separately. The highest operating temperature of the 1SS388(TL3,F,D) is -40°C to 100°C. It can deliver 100mA average rectified current and 5μA @ 10V reverse leakage current.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 45V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 600mV @ 50mA
Current - Reverse Leakage @ Vr 5μA @ 10V
Capacitance @ Vr, F 18pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package ESC
Operating Temperature - Junction -40°C to 100°C
Win Source Part Number 1002877-1SS388(TL3,F,D)
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1SS388(TL3,F,D)
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
1SS388(TL3,F,D) Price

1SS388(TL3,F,D) Datasheet
1SS388(TL3,F,D) Application

1SS388(TL3,F,D) Replacement
1SS388(TL3,F,D) Pdf

1SS388(TL3,F,D) Pinout
1SS388(TL3,F,D) Image

1SS388(TL3,F,D) Picture
1SS388(TL3,F,D) In Stock

1SS388(TL3,F,D) Distributor
1SS388(TL3,F,D) Diodes,Rectifiers - Single

Image
Mfr.Part No
Description
Stock
DIODE ZENER 36V 1.25W DO214AC
65
IC 16-BIT FET BUS SW 48-TSSOP
87
TVS DIODE 5.5VWM 11VC SOT23
4910
Surface Mount Type | CAP TANT POLY 47UF 10V 1411
235
20 V PNP BISS loadswitch
5700

Top Sellers