Search
Filters

2SA1429-Y(T2OMI,FM

Part No : 2SA1429-Y(T2OMI,FM
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 2A 80V SC71
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Bulk
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 1A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 70 @ 500mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package MSTM
Win Source Part Number 1004166-2SA1429-Y(T2OMI,FM
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
The 2SA1429-Y(T2OMI,FM from Toshiba Semiconductor and Storage is PNP Transistors(BJT) - Single device , available on MSTM Bulk, with 70 @ 500mA, 2V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 80V, 500mV @ 50mA, 1A, 2A and 1W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Bulk
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 1A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 70 @ 500mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package MSTM
Win Source Part Number 1004166-2SA1429-Y(T2OMI,FM
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SA1429-Y(T2OMI,FM
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
2SA1429-Y(T2OMI,FM Price

2SA1429-Y(T2OMI,FM Datasheet
2SA1429-Y(T2OMI,FM Application

2SA1429-Y(T2OMI,FM Replacement
2SA1429-Y(T2OMI,FM Pdf

2SA1429-Y(T2OMI,FM Pinout
2SA1429-Y(T2OMI,FM Image

2SA1429-Y(T2OMI,FM Picture
2SA1429-Y(T2OMI,FM In Stock

2SA1429-Y(T2OMI,FM Distributor
2SA1429-Y(T2OMI,FM Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
667
OPTOISOLATOR 5KV 2CH TRANS 8DIP / Multi-Channel Full-Pitch Phototransistor Optocoupler Sequence controllers
95
IC MPU SUPERVISR 4.63V SOT23-5
3305
IC REG LDO 5V 0.15A SOT23-5
12000
IGBT 600V 40A 150W TO247AD
9750
MOSFET N-CH 30V 8A 8-SOIC
1452
IC REG LDO 3.1V 0.2A 5-SSOP
1592

Top Sellers