Search
Filters

2SA2154MFV-GR(TPL3

Part No : 2SA2154MFV-GR(TPL3
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 50V 0.15A VESM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,545 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 6V
Maximum Power Dissipation 150mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package VESM
Win Source Part Number 1004217-2SA2154MFV-GR(TPL3
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Medical, Test & Measurement
The 2SA2154MFV-GR(TPL3 from Toshiba Semiconductor and Storage is PNP Transistors(BJT) - Single device , available on VESM Reel - TR, with 200 @ 2mA, 6V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 50V, 300mV @ 10mA, 100mA, 150mA and 150mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 6V
Maximum Power Dissipation 150mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package VESM
Win Source Part Number 1004217-2SA2154MFV-GR(TPL3
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Medical, Test & Measurement
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SA2154MFV-GR(TPL3
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
2SA2154MFV-GR(TPL3 Price

2SA2154MFV-GR(TPL3 Datasheet
2SA2154MFV-GR(TPL3 Application

2SA2154MFV-GR(TPL3 Replacement
2SA2154MFV-GR(TPL3 Pdf

2SA2154MFV-GR(TPL3 Pinout
2SA2154MFV-GR(TPL3 Image

2SA2154MFV-GR(TPL3 Picture
2SA2154MFV-GR(TPL3 In Stock

2SA2154MFV-GR(TPL3 Distributor
2SA2154MFV-GR(TPL3 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC TRPL SUPPLY MONITOR TSOT23-5
90
80C186 Microprocessor IC i186 1 Core, 16-Bit 20MHz 68-PLCC
6311
RECT BRIDGE 3-PHA 1200V 35A D-63
137
PHOTOTRANSISTOR NPN
350
Low Profile Power Inductors
39
200V N-Channel MOSFET
2
MICROPOWER SUPPLY VOLTAGE SUPERVISORS | IC 4.55V SUPPLY MONITOR 8-DIP
20

Top Sellers