Search
Filters

2SC5459(TOJS,Q,M)

Part No : 2SC5459(TOJS,Q,M)
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 3A 400V TO220-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,580 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Bulk
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1V @ 150mA, 1.2A
Collector Cut-off Current(Max) 100μA (ICBO)
Typical Gain (hFE) (Min) 20 @ 300mA, 5V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220NIS
Win Source Part Number 1004460-2SC5459(TOJS,Q,M)
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
The 2SC5459(TOJS,Q,M) from Toshiba Semiconductor and Storage is NPN Transistors(BJT) - Single device , available on TO-220NIS Bulk, with 20 @ 300mA, 5V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 400V, 1V @ 150mA, 1.2A, 3A and 2W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Bulk
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1V @ 150mA, 1.2A
Collector Cut-off Current(Max) 100μA (ICBO)
Typical Gain (hFE) (Min) 20 @ 300mA, 5V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220NIS
Win Source Part Number 1004460-2SC5459(TOJS,Q,M)
Popularity Medium
Fake Threat In the Open Market 43 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SC5459(TOJS,Q,M)
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
2SC5459(TOJS,Q,M) Price

2SC5459(TOJS,Q,M) Datasheet
2SC5459(TOJS,Q,M) Application

2SC5459(TOJS,Q,M) Replacement
2SC5459(TOJS,Q,M) Pdf

2SC5459(TOJS,Q,M) Pinout
2SC5459(TOJS,Q,M) Image

2SC5459(TOJS,Q,M) Picture
2SC5459(TOJS,Q,M) In Stock

2SC5459(TOJS,Q,M) Distributor
2SC5459(TOJS,Q,M) Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
SAW Filter 135.53 MHz SMD 5.0X7.0 mm
3
5V, Ultra High Speed, PROFIBUS, RS-485/RS-422 Transceivers | IC TXRX 5V RS-485 40MBPS 8-SOIC
IC MCU 32BIT 128KB FLASH 80LQFP
Inverted Logic, High CMR Optocoupler for Intelligent Power Modules and IGBT/MOSFET Gate Drive
87
300V N-Channel MOSFET
MOSFET 2N-CH 30V 13A/18A PWR56
321
IC REG LDO 3.3V 0.2A 8VSSOP
134

Top Sellers