Search
Filters

74LCX125FT(AE)

Part No : 74LCX125FT(AE)
Catalog : Logic - Buffers,Drivers,Receivers,Transceivers
Description : IC BUS BUFFER QDLV N-INV 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,567 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Toshiba Semiconductor and Storage
Series TC74LCX
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 765549-74LCX125FT(AE)
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Toshiba Semiconductor and Storage 74LCX125FT(AE) is available at WIN SOURCE. Please review product page below for detailed information, including 74LCX125FT(AE) price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 74LCX125FT(AE) to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Toshiba Semiconductor and Storage
Series TC74LCX
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 765549-74LCX125FT(AE)
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 74LCX125FT(AE)
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
74LCX125FT(AE) Price

74LCX125FT(AE) Datasheet
74LCX125FT(AE) Application

74LCX125FT(AE) Replacement
74LCX125FT(AE) Pdf

74LCX125FT(AE) Pinout
74LCX125FT(AE) Image

74LCX125FT(AE) Picture
74LCX125FT(AE) In Stock

74LCX125FT(AE) Distributor
74LCX125FT(AE) Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
2 x 50 W class-D power amplifier
86
CONN HEADER 1.2MM 3POS SMD
421
IC REG LDO 10V 2A TO220AB
1881
10-Bit Plus Sign Serial I/O A/D Converters with Mux,
2
CAP FILM 10UF 10% 100VDC RADIAL
7
20-bit buffer/line driver, non-inverting,with 30ohm termination resistors (3-State)
277
IC ADC 12-BIT 135MSPS 64-QFN
50