Search
Filters

TC74HC4050AP(F)

Part No :
TC74HC4050AP(F)
Catalog :
Logic - Buffers,Drivers,Receivers,Transceivers
Description :
IC BUFFER NON-INVERT 6V 16DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,951 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Cut Reel
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1106115-TC74HC4050AP(F)
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
The TC74HC4050AP(F), offered by Toshiba Semiconductor and Storage, is a Buffer, Non-Inverting;categorized under Logic - Buffers,Drivers,Receivers,Transceivers.The device operates with a 2 V to 6 V voltage supply and a -40°C to 85°C (TA) temperature,enclosed in a 16-DIP Cut Reel.It is composed of 6 elements,mounting by Through Hole technology.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Cut Reel
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1106115-TC74HC4050AP(F)
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC74HC4050AP(F)
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
TC74HC4050AP(F) Price

TC74HC4050AP(F) Datasheet
TC74HC4050AP(F) Application

TC74HC4050AP(F) Replacement
TC74HC4050AP(F) Pdf

TC74HC4050AP(F) Pinout
TC74HC4050AP(F) Image

TC74HC4050AP(F) Picture
TC74HC4050AP(F) In Stock

TC74HC4050AP(F) Distributor
TC74HC4050AP(F) Logic - Buffers,Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC DRVR SYNC BUCK HF 10-DFN
565
IC FPGA 232 I/O 324CSBGA
646
dSPIN fully integrated microstepping motor driver with motion engine and SPI
227
IC PWR INTRFCE SWITCH 1A 24-SSOP
30
IC ADC 18BIT SAR 5MSPS 32LFCSP
1
IC DAC 10BIT QUAD 2WIRE 10-UMAX
246

Top Sellers