Search
Filters

TC74LCX14F(EL,K,F)

Part No : TC74LCX14F(EL,K,F)
Catalog : Logic - Gates and Inverters
Description : IC INVERTER HEX SCHMITT 14SOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,871 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 1.65 V to 3.6 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.3 V to 0.6 V
Logic Level - High 1.35 V to 2.2 V
Max Propagation Delay @ V, Max CL 6.5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOP
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1106125-TC74LCX14F(EL,K,F)
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
The Toshiba Semiconductor and Storage TC74LCX14F(EL,K,F) provides 6 independent Inverter, which is supplied in specified 14-SOP with 14-SOIC (0.209", 5.30mm Width) dimension. The device is designed for operation with a power supply range of 1.65 V to 3.6 V and a specified temperature range of -40°C to 85°C. The max propagation delay of TC74LCX14F(EL,K,F) is 6.5ns @ 3.3V, 50pF. Its quiescent current is typically only 10μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 1.65 V to 3.6 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.3 V to 0.6 V
Logic Level - High 1.35 V to 2.2 V
Max Propagation Delay @ V, Max CL 6.5ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOP
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1106125-TC74LCX14F(EL,K,F)
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC74LCX14F(EL,K,F)
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
TC74LCX14F(EL,K,F) Price

TC74LCX14F(EL,K,F) Datasheet
TC74LCX14F(EL,K,F) Application

TC74LCX14F(EL,K,F) Replacement
TC74LCX14F(EL,K,F) Pdf

TC74LCX14F(EL,K,F) Pinout
TC74LCX14F(EL,K,F) Image

TC74LCX14F(EL,K,F) Picture
TC74LCX14F(EL,K,F) In Stock

TC74LCX14F(EL,K,F) Distributor
TC74LCX14F(EL,K,F) Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
TVS DIODE 190VWM 308VC SOD123
19
IC INVERTER DUAL 6TSSOP
1398
IC REG SWTCHD CAP INV 5MA 16QSOP
87
Hyper Speed Control 3A Buck Regulator
500
SC70, Low-Power, General-Purpose, Dual-Supply, Rail-to-Rail Op Amps | IC OPAMP GP 4 CIRCUIT 14TSSOP
144
CONN RCPT 20POS .100 SGL R/A PCB
15
BOARD EVAL FOR AS1359-25
4672
SURFACE MOUNT ZENER DIODE
210
CAP CER 1000PF 50V X7R 0603
281000

Top Sellers