Search
Filters

TC74VHCT374AFTEL

Part No : TC74VHCT374AFTEL
Catalog : Logic - Flip Flops
Description : IC D-TYPE POS TRG SNGL 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,845 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 130MHz
Max Propagation Delay @ V, Max CL 10.4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1106152-TC74VHCT374AFTEL
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Toshiba Semiconductor and Storage TC74VHCT374AFTEL is available at WIN SOURCE. Please review product page below for detailed information, including TC74VHCT374AFTEL price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TC74VHCT374AFTEL to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 130MHz
Max Propagation Delay @ V, Max CL 10.4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 4pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1106152-TC74VHCT374AFTEL
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC74VHCT374AFTEL
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
TC74VHCT374AFTEL Price

TC74VHCT374AFTEL Datasheet
TC74VHCT374AFTEL Application

TC74VHCT374AFTEL Replacement
TC74VHCT374AFTEL Pdf

TC74VHCT374AFTEL Pinout
TC74VHCT374AFTEL Image

TC74VHCT374AFTEL Picture
TC74VHCT374AFTEL In Stock

TC74VHCT374AFTEL Distributor
TC74VHCT374AFTEL Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
IC 12 BIT D/A CONV 28 CERDIP
2
IC REG BUCK ADJ 0.6A SYNC 8MSOP
159
IC REG PWM CONV AC/DC 8-DIP
326
Silicon N Channel MOS FET Power Switching
3952

Top Sellers