Search
Filters

TC75W59FU,LF

Part No : TC75W59FU,LF
Catalog : Linear - Comparators
Description : IC COMP GP CMOS DUAL SM8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,240 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 1.8 V to 7 V, ±0.9 V to 3.5 V
Voltage - Input Offset (Max) 1mV @ 5V
Current - Input Bias (Max) 1pA @ 5V
Current - Output (Typ) 25mA
Current - Quiescent (Max) 220μA
Propagation Delay (Max) 200ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 1106161-TC75W59FU,LF
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Toshiba Semiconductor and Storage TC75W59FU,LF is available at WIN SOURCE. Please review product page below for detailed information, including TC75W59FU,LF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TC75W59FU,LF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 1.8 V to 7 V, ±0.9 V to 3.5 V
Voltage - Input Offset (Max) 1mV @ 5V
Current - Input Bias (Max) 1pA @ 5V
Current - Output (Typ) 25mA
Current - Quiescent (Max) 220μA
Propagation Delay (Max) 200ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 1106161-TC75W59FU,LF
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC75W59FU,LF
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
TC75W59FU,LF Price

TC75W59FU,LF Datasheet
TC75W59FU,LF Application

TC75W59FU,LF Replacement
TC75W59FU,LF Pdf

TC75W59FU,LF Pinout
TC75W59FU,LF Image

TC75W59FU,LF Picture
TC75W59FU,LF In Stock

TC75W59FU,LF Distributor
TC75W59FU,LF Linear - Comparators

Image
Mfr.Part No
Description
Stock
Real-time Clock Module | IC RTC CAL I2C/2-WIRE SER 8MSOP
6
NPN TRIPLE DIFFUSED TYPE (POWER AMPLIFIER APPLICATIONS)
4
Miniature, 1W, 1500Vrms Isolated UNREGULATED DC/DC CONVERTERS
31
Universal Dual-PLL Frequency Synthesizers
POLYESTER FILM CAPACITORS
30

Top Sellers