Search
Filters

TC7SH00FU,LJ(CT

Part No : TC7SH00FU,LJ(CT
Catalog : Logic - Gates and Inverters
Description : IC GATE NAND 1CH 2-INP USV
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,383 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package USV
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1106208-TC7SH00FU,LJ(CT
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
The Toshiba Semiconductor and Storage TC7SH00FU,LJ(CT provides 1 independent NAND Gate, which is supplied in specified USV with 5-TSSOP, SC-70-5, SOT-353 dimension. The device is designed for operation with a power supply range of 2 V to 5.5 V and a specified temperature range of -40°C to 85°C. The max propagation delay of TC7SH00FU,LJ(CT is 7.5ns @ 5V, 50pF. Its quiescent current is typically only 2μA.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package USV
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1106208-TC7SH00FU,LJ(CT
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC7SH00FU,LJ(CT
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
TC7SH00FU,LJ(CT Price

TC7SH00FU,LJ(CT Datasheet
TC7SH00FU,LJ(CT Application

TC7SH00FU,LJ(CT Replacement
TC7SH00FU,LJ(CT Pdf

TC7SH00FU,LJ(CT Pinout
TC7SH00FU,LJ(CT Image

TC7SH00FU,LJ(CT Picture
TC7SH00FU,LJ(CT In Stock

TC7SH00FU,LJ(CT Distributor
TC7SH00FU,LJ(CT Logic - Gates and Inverters

Image
Mfr.Part No
Description
Stock
Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages | IC VOLT SUPERVISOR 2.63V SOT23-3
1210
IC FLASH 32MBIT 90NS 48TSOP
HEXFET Power MOSFET | MOSFET N-CH 100V 31A TO220FP
18
RES SMD 75 OHM 5% 1/4W 1210
800
IC OPAMP AUDIO 132MHZ 8SOIC
PNP SILICON POWER DARLINGTONS
55

Top Sellers