Search
Filters

TC7WH74FU,LJ(CT

Part No : TC7WH74FU,LJ(CT
Catalog : Logic - Flip Flops
Description : IC D-TYPE POS TRG SNGL 8SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,200 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Toshiba Semiconductor and Storage
Series TC7WH
Packaging Reel package
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 115MHz
Max Propagation Delay @ V, Max CL 9.3ns @ 5V, 50pF
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Current - Quiescent 2μA
Input Capacitance 4pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Win Source Part Number 796493-TC7WH74FU,LJ(CT
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Toshiba Semiconductor and Storage TC7WH74FU,LJ(CT is available at WIN SOURCE. Please review product page below for detailed information, including TC7WH74FU,LJ(CT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TC7WH74FU,LJ(CT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Toshiba Semiconductor and Storage
Series TC7WH
Packaging Reel package
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 115MHz
Max Propagation Delay @ V, Max CL 9.3ns @ 5V, 50pF
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 2 V ~ 5.5 V
Current - Quiescent 2μA
Input Capacitance 4pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Win Source Part Number 796493-TC7WH74FU,LJ(CT
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TC7WH74FU,LJ(CT
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
TC7WH74FU,LJ(CT Price

TC7WH74FU,LJ(CT Datasheet
TC7WH74FU,LJ(CT Application

TC7WH74FU,LJ(CT Replacement
TC7WH74FU,LJ(CT Pdf

TC7WH74FU,LJ(CT Pinout
TC7WH74FU,LJ(CT Image

TC7WH74FU,LJ(CT Picture
TC7WH74FU,LJ(CT In Stock

TC7WH74FU,LJ(CT Distributor
TC7WH74FU,LJ(CT Logic - Flip Flops

Image
Mfr.Part No
Description
Stock
IC DAC 16-BIT DUAL LP 32-LQFP
25
N-CHANNEL 600V - 0.25ohm - 20A TO-220/FP/D2PAK/I2PAK MDmesh Power MOSFET
10270
Low voltage fast-switching PNP power transistors
100
IC REG LDO 1.2V 0.15A SOT23-5
3656
4-V TO 6-V INPUT, 8-A OUTPUT TRACKING SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs (SWIFT) FOR SEQUENCING | IC REG BUCK ADJ 8A 28HTSSOP
128M(4Mx32) GDDR SDRAM
57
SINGLE INVERTER GATE
360

Top Sellers