Search
Filters

TCR3DM33,LF

Part No : TCR3DM33,LF
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V 0.3A 4DFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,779 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 300mA
Operating Supply Current 65μA to 78μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 4-DFN (1x1)
Win Source Part Number 1106446-TCR3DM33,LF
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
Toshiba Semiconductor and Storage TCR3DM33,LF, 300mA Fixed REG LDO, offers a maximum input voltage of 5.5V, the TCR3DM33,LF is fully intergrated into a 4-DFN (1x1) package, opreating at different temperatures from -40°C to 85°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 300mA
Operating Supply Current 65μA to 78μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 4-DFN (1x1)
Win Source Part Number 1106446-TCR3DM33,LF
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TCR3DM33,LF
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
TCR3DM33,LF Price

TCR3DM33,LF Datasheet
TCR3DM33,LF Application

TCR3DM33,LF Replacement
TCR3DM33,LF Pdf

TCR3DM33,LF Pinout
TCR3DM33,LF Image

TCR3DM33,LF Picture
TCR3DM33,LF In Stock

TCR3DM33,LF Distributor
TCR3DM33,LF PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC LATCH OCTAL D 3STATE 20-TSSOP
1000
32K X 8 LOW VOLTAGE CMOS STATIC RAM
MIXED SIGNAL MICROCONTROLLER | IC MCU 16BIT 128KB FLASH 100LQFP
90
Ultrafast TTL Comparators
178
IC BATT PROTECT LI-ION SNT-6A
172
Stereo 20W (4Ω) Class-T Digital Audio Amplifier using Digital Power Processing Technology
3
MODULE SPM 250V 3A SPM23-AC
100

Top Sellers