The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TD62004APG,N

Part No TD62004APG,N
Manufacturer Toshiba Semiconductor and Storage
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER DARL SNK TTL 7CH 16DIP
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
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Drivers/Receivers 7/0
Supply Voltage - Operating 0 V to 50 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1106472-TD62004APG,N
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance

Description

This electronic component is manufactured by Toshiba Semiconductor and Storage. The Win Source Part Number is 1106472-TD62004APG,N and it is packaged in a Tube/Rail. It is mounted through hole and has 7 drivers/receivers. This product is categorized as Integrated Circuits and is now obsolete (EOL). Temperature range for operation is -40°C to 85°C. The case / package is 16-DIP and the supply voltage for operation is 0V to 50V. This product has medium popularity and a high fake threat in the open market. However, the supply and demand status is balanced.