Search
Filters

TJ20S04M3L(T6L1,NQ

Part No :
TJ20S04M3L(T6L1,NQ
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET P-CH 40V 20A DPAK-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 35,081 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 20A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 3V @ 1mA
Max Gate Charge 37nC @ 10V
Max Input Capacitance 1850pF @ 10V
Maximum Gate-Source Voltage +10V, -20V
Power Dissipation (Max) 41W (Tc)
Maximum Rds On at Id,Vgs 22.2 mOhm @ 10A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK+
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1107370-TJ20S04M3L(T6L1,NQ
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Sufficient
TJ20S04M3L(T6L1,NQ, produced by Toshiba Semiconductor and Storage, is a P-Channel MOSFET transistor in DPAK+ SMD (SMT) package. The features include 40V drain-source breakdown voltage, 20A (Ta) continuous drain current at 25°C ,3V @ 1mA gate-source threshold voltage. TJ20S04M3L(T6L1,NQ is used in the 175°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 20A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 3V @ 1mA
Max Gate Charge 37nC @ 10V
Max Input Capacitance 1850pF @ 10V
Maximum Gate-Source Voltage +10V, -20V
Power Dissipation (Max) 41W (Tc)
Maximum Rds On at Id,Vgs 22.2 mOhm @ 10A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK+
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1107370-TJ20S04M3L(T6L1,NQ
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TJ20S04M3L(T6L1,NQ
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
TJ20S04M3L(T6L1,NQ Price

TJ20S04M3L(T6L1,NQ Datasheet
TJ20S04M3L(T6L1,NQ Application

TJ20S04M3L(T6L1,NQ Replacement
TJ20S04M3L(T6L1,NQ Pdf

TJ20S04M3L(T6L1,NQ Pinout
TJ20S04M3L(T6L1,NQ Image

TJ20S04M3L(T6L1,NQ Picture
TJ20S04M3L(T6L1,NQ In Stock

TJ20S04M3L(T6L1,NQ Distributor
TJ20S04M3L(T6L1,NQ Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Silicon Oscillator 133MHz/ 66.7MHz/ 33.3MHz- CMOS Automotive 5-Pin TSOT-23 T/R / IC OSC SILICON 133MHZ TSOT23-5
5
IC MCU 16BIT 128KB FLASH 80QFP / HCS12 Microcontrollers
7
DIODE ZENER 13V 150MW SMINI2
1669
IC MICROMONITOR 5V 10% 8-DIP
627
Very High-Definition CRT Display Horizontal Deflection Output       
741
Octal D-type Transparent Latches(with three-state outputs)
424
MOSFET N-CH 600V 13.5A TO-220FP
90
RF FET LDMOS 65V 19.5DB SOT502B / Trans RF MOSFET N-CH 65V 56A 3-Pin SOT-502B T/R
15

Top Sellers