Search
Filters

TK100E08N1,S1X

Part No : TK100E08N1,S1X
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 80V 100A TO220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,361 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 9000pF @ 40V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 255W (Tc)
Maximum Rds On at Id,Vgs 3.2 mOhm @ 50A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1050167-TK100E08N1,S1X
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
TK100E08N1,S1X, produced by Toshiba Semiconductor and Storage, is a N-Channel MOSFET transistor in TO-220 Through Hole package. The features include 80V drain-source breakdown voltage, 100A (Ta) continuous drain current at 25°C ,4V @ 1mA gate-source threshold voltage. TK100E08N1,S1X is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 80V
Continuous Drain Current at 25°C 100A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 9000pF @ 40V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 255W (Tc)
Maximum Rds On at Id,Vgs 3.2 mOhm @ 50A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1050167-TK100E08N1,S1X
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TK100E08N1,S1X
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
TK100E08N1,S1X Price

TK100E08N1,S1X Datasheet
TK100E08N1,S1X Application

TK100E08N1,S1X Replacement
TK100E08N1,S1X Pdf

TK100E08N1,S1X Pinout
TK100E08N1,S1X Image

TK100E08N1,S1X Picture
TK100E08N1,S1X In Stock

TK100E08N1,S1X Distributor
TK100E08N1,S1X Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Schottky Rectifier, 3.0 A
200
IC AMP AUDIO MULTIWATT11
3243
IC VIDEO DRIVER TRUE SGL 16-QSOP
67
32-Channel, 16/14, Serial Input, Voltage-Output DACs
23

Top Sellers