Search
Filters

TK72A12N1,S4X

Part No : TK72A12N1,S4X
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 120V 72A TO-220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,800 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 120V
Continuous Drain Current at 25°C 72A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 8100pF @ 60V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 4.5 mOhm @ 36A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220SIS
Dimension TO-220-3 Full Pack, Isolated Tab
Win Source Part Number 1050558-TK72A12N1,S4X
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
TK72A12N1,S4X, produced by Toshiba Semiconductor and Storage, is a N-Channel MOSFET transistor in TO-220SIS Through Hole package. The features include 120V drain-source breakdown voltage, 72A (Tc) continuous drain current at 25°C ,4V @ 1mA gate-source threshold voltage. TK72A12N1,S4X is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 120V
Continuous Drain Current at 25°C 72A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 130nC @ 10V
Max Input Capacitance 8100pF @ 60V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 4.5 mOhm @ 36A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220SIS
Dimension TO-220-3 Full Pack, Isolated Tab
Win Source Part Number 1050558-TK72A12N1,S4X
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TK72A12N1,S4X
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
TK72A12N1,S4X Price

TK72A12N1,S4X Datasheet
TK72A12N1,S4X Application

TK72A12N1,S4X Replacement
TK72A12N1,S4X Pdf

TK72A12N1,S4X Pinout
TK72A12N1,S4X Image

TK72A12N1,S4X Picture
TK72A12N1,S4X In Stock

TK72A12N1,S4X Distributor
TK72A12N1,S4X Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
3.3-V ABT 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 48SSOP
87
IC RF TXRX+MCU BLUETOOTH 40VFQFN
18781
OptiMOS-T2 Power-Transistor
507

Top Sellers