Search
Filters

TLP240G(TP1,F

Part No : TLP240G(TP1,F
Catalog : Solid State Relays
Description : PHOTORELAY SPST-NO 100MA 350V
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Relays
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 50 Ohm
Load Current 100mA
Voltage - Input 1.27VDC
Voltage - Load 0 to 350 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 4-SMD
Relay Type Relay
Win Source Part Number 1108885-TLP240G(TP1,F
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Toshiba Semiconductor and Storage TLP240G(TP1,F is available at WIN SOURCE. Please review product page below for detailed information, including TLP240G(TP1,F price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TLP240G(TP1,F to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Relays
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 50 Ohm
Load Current 100mA
Voltage - Input 1.27VDC
Voltage - Load 0 to 350 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 4-SMD
Relay Type Relay
Win Source Part Number 1108885-TLP240G(TP1,F
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLP240G(TP1,F
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
TLP240G(TP1,F Price

TLP240G(TP1,F Datasheet
TLP240G(TP1,F Application

TLP240G(TP1,F Replacement
TLP240G(TP1,F Pdf

TLP240G(TP1,F Pinout
TLP240G(TP1,F Image

TLP240G(TP1,F Picture
TLP240G(TP1,F In Stock

TLP240G(TP1,F Distributor
TLP240G(TP1,F Solid State Relays

Image
Mfr.Part No
Description
Stock
SILICON PLANAR POWER ZENER DIODES 
5646
IC SDRAM 128MBIT 125MHZ 54VFBGA
200
N-channel enhancement mode field-effect transistor
6580
IC MPU/RESET CIRC 2.32V SC70-3
250
Up to 32-Bit Data Bus (Dynamic Bus Sizing for 8 and 16 Bits), Up to 32 Address Lines (At Least 28 Always Available) | IC MPU M683XX 25MHZ 240FQFP
14
N-channel 40 V, 4.4 mΩ logic level MOSFET in LFPAK56
17

Top Sellers