Search
Filters

TLP290(GB-TP,SE

Part No : TLP290(GB-TP,SE
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISOLATOR 3.75KV TRANS 4-SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
190+
€0.257
€48.853
445+
€0.218
€96.849
685+
€0.211
€144.464
945+
€0.204
€192.927
1,215+
€0.198
€241.029
1,625+
€0.178
€289.502
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,500 pieces can ship immediately
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Isolators
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 100% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Switching Turn-On and Turn-Off Time 3μs, 3μs
Rise and Fall Time 2μs, 3μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.25V
Continuous forward current- Max 50mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SO
Win Source Part Number 1108897-TLP290(GB-TP,SE
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance

The TLP290(GB-TP,SE, from Toshiba Semiconductor and Storage, is a AC, DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 4-SO package and available in SMD (SMT) option.The Input-output isolation voltage is 3750Vrms. It is able to operate at 80V output voltage (Max)within a wide temperature range of -55°C to 110°C. The minimum CTR is 100% @ 5mA ,with the maximum continuous forward current of 50mA .

Products specifications
ECAD Module
Categories Isolators
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 100% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Switching Turn-On and Turn-Off Time 3μs, 3μs
Rise and Fall Time 2μs, 3μs
Input Type AC, DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.25V
Continuous forward current- Max 50mA
Vce Saturation (Max) 300mV
Temperature Range - Operating -55°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SO
Win Source Part Number 1108897-TLP290(GB-TP,SE
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLP290(GB-TP,SE
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
TLP290(GB-TP,SE Price

TLP290(GB-TP,SE Datasheet
TLP290(GB-TP,SE Application

TLP290(GB-TP,SE Replacement
TLP290(GB-TP,SE Pdf

TLP290(GB-TP,SE Pinout
TLP290(GB-TP,SE Image

TLP290(GB-TP,SE Picture
TLP290(GB-TP,SE In Stock

TLP290(GB-TP,SE Distributor
TLP290(GB-TP,SE Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
Dual High Frequency Differential Amplifier For Low Power Applications Up to 500MHz
219
System Controller and Bus Driver for 8080A Compatible Microprocessors
27
IC REG LDO 2.8V 0.15A SOT25
1200
IC 2.25V SUPPLY MONITOR SOT-23-5
179
200 mA CMOS Low-Dropout Regulator
560
ROTARY CODED SWITCHES SMD
1000

Top Sellers