The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TPC8125,LQ(S

Part No TPC8125,LQ(S
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description MOSFET P-CH 30V 10A 8SOP
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
Pricing & Ordering $1.213 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
35+
$1.4560
$50.960
85+
$1.1950
$101.575
130+
$1.1570
$150.410
180+
$1.1200
$201.600
235+
$1.0830
$254.505
310+
$0.9710
$301.010
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,500 pieces
MOQ: 35 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Tape and Reel
Transistor Polarity P-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 10A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 13mOhm at 5A, 10V
Gate Source Voltage(th) (Maximum) at Id 2V at 500μA
Gate Charge (Qg) (Maximum) at Vgs 64nC at 10V
Gate Source Voltage (Maximum) +20V, -25V
Input Capacitance (Ciss) (Maximum) at Vds 2580pF at 10V
Power Dissipation (Maximum) 1W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 8-SOP
Manufacturer Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 735388-TPC8125,LQ(S
Popularity Low
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance

Description

The Toshiba Semiconductor and Storage MOSFET is a P-channel FET transistor designed for use in discrete semiconductor products. It features a drain-source breakdown voltage of 30V and a continuous drain current of 10A. With a maximum Rds on of 13mOhm at 5A and 10V, the MOSFET is capable of handling a power dissipation of up to 1W. The device is packaged in an 8-SOIC package and is mounted using SMD technology. It has a gate-source voltage threshold of 2V at 500μA and a maximum gate-source voltage of +20V, -25V. The MOSFET has an input capacitance of 2580pF at 10V and a gate charge of 64nC at 10V. It can operate in a temperature range of up to 150°C, making it suitable for use in a wide range of applications.