Search
Filters

TPCF8101(TE85L,F,M

Part No : TPCF8101(TE85L,F,M
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET P-CH 12V 6A VS-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Cut Reel
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.2V @ 200μA
Max Gate Charge 18nC @ 5V
Max Input Capacitance 1600pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 700mW (Ta)
Maximum Rds On at Id,Vgs 28 mOhm @ 3A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package VS-8 (2.9x1.5)
Dimension 8-SMD, Flat Lead
Win Source Part Number 1111137-TPCF8101(TE85L,F,M
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
TPCF8101(TE85L,F,M, produced by Toshiba Semiconductor and Storage, is a P-Channel MOSFET transistor in VS-8 (2.9x1.5) SMD (SMT) package. The features include 12V drain-source breakdown voltage, 6A (Ta) continuous drain current at 25°C ,1.2V @ 200μA gate-source threshold voltage. TPCF8101(TE85L,F,M is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Cut Reel
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 6A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.2V @ 200μA
Max Gate Charge 18nC @ 5V
Max Input Capacitance 1600pF @ 10V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 700mW (Ta)
Maximum Rds On at Id,Vgs 28 mOhm @ 3A, 4.5V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package VS-8 (2.9x1.5)
Dimension 8-SMD, Flat Lead
Win Source Part Number 1111137-TPCF8101(TE85L,F,M
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPCF8101(TE85L,F,M
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
TPCF8101(TE85L,F,M Price

TPCF8101(TE85L,F,M Datasheet
TPCF8101(TE85L,F,M Application

TPCF8101(TE85L,F,M Replacement
TPCF8101(TE85L,F,M Pdf

TPCF8101(TE85L,F,M Pinout
TPCF8101(TE85L,F,M Image

TPCF8101(TE85L,F,M Picture
TPCF8101(TE85L,F,M In Stock

TPCF8101(TE85L,F,M Distributor
TPCF8101(TE85L,F,M Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
TVS DIODE 23.1V 37.5V DO214AA / Surface Mount Transient Voltage Suppressors
600
IC SEQUENCER/SUPERVISOR 32LQFP
340
IC MCU 16BIT 16KB FLASH 64VQFN
30
3.3-V ABT OCTAL D-TYPE FLIP-FLOPS WITH CLEAR
350
IC REG BUCK 1.8V 1.5A 10TDFN
150

Top Sellers