Search
Filters

TPH3300CNH,L1Q

rohs
Availability: 300 In Stock
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Series U-MOSVIII-H
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 150V
Current - Continuous Drain (Id) @ 25°C 18A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 300μA
Gate Charge (Qg) (Maximum) @ Vgs 10.6nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1100pF @ 75V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 1.6W (Ta), 57W (Tc)
Rds On (Maximum) @ Id, Vgs 33 mOhm @ 9A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package 8-SOP Advance (5x5)
Package 8-PowerVDFN
Win Source Part Number 797828-TPH3300CNH,L1Q
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
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Series U-MOSVIII-H
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 150V
Current - Continuous Drain (Id) @ 25°C 18A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 300μA
Gate Charge (Qg) (Maximum) @ Vgs 10.6nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1100pF @ 75V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 1.6W (Ta), 57W (Tc)
Rds On (Maximum) @ Id, Vgs 33 mOhm @ 9A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package 8-SOP Advance (5x5)
Package 8-PowerVDFN
Win Source Part Number 797828-TPH3300CNH,L1Q
Storage Condition Dry storage cabinet & Humidity protection package
TPH3300CNH,L1Q Price

TPH3300CNH,L1Q Datasheet
TPH3300CNH,L1Q Application

TPH3300CNH,L1Q Replacement
TPH3300CNH,L1Q Pdf

TPH3300CNH,L1Q Pinout
TPH3300CNH,L1Q Image

TPH3300CNH,L1Q Picture
TPH3300CNH,L1Q In Stock

TPH3300CNH,L1Q Distributor
TPH3300CNH,L1Q Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
N-CHANNEL J-FET
136
IC MCU 8BIT 4KB FLASH 8SOIC
1
IC CLOCK TIMING 200MHZ 48MLF
455
IC REG BUCK BOOST 3.3V 1A 12WSON
317
FIXED IND 47UH 420MA 780 MOHM
29882
CAP CER 0.033UF 50V C0G 1206
4300