Search
Filters

TPN4R303NL,L1Q

Part No : TPN4R303NL,L1Q
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET N-CH 30V 63A 8TSON
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,400 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 200μA
Max Gate Charge 14.8nC @ 10V
Max Input Capacitance 1400pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 700mW (Ta), 34W (Tc)
Maximum Rds On at Id,Vgs 4.3 mOhm @ 20A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSON Advance (3.3x3.3)
Dimension 8-PowerVDFN
Win Source Part Number 1111263-TPN4R303NL,L1Q
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
TPN4R303NL,L1Q, produced by Toshiba Semiconductor and Storage, is a N-Channel MOSFET transistor in 8-TSON Advance (3.3x3.3) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 40A (Tc) continuous drain current at 25°C ,2.3V @ 200μA gate-source threshold voltage. TPN4R303NL,L1Q is used in the 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 200μA
Max Gate Charge 14.8nC @ 10V
Max Input Capacitance 1400pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 700mW (Ta), 34W (Tc)
Maximum Rds On at Id,Vgs 4.3 mOhm @ 20A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSON Advance (3.3x3.3)
Dimension 8-PowerVDFN
Win Source Part Number 1111263-TPN4R303NL,L1Q
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPN4R303NL,L1Q
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
TPN4R303NL,L1Q Price

TPN4R303NL,L1Q Datasheet
TPN4R303NL,L1Q Application

TPN4R303NL,L1Q Replacement
TPN4R303NL,L1Q Pdf

TPN4R303NL,L1Q Pinout
TPN4R303NL,L1Q Image

TPN4R303NL,L1Q Picture
TPN4R303NL,L1Q In Stock

TPN4R303NL,L1Q Distributor
TPN4R303NL,L1Q Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 600V 5A TO220AC
1610
IC OPAMP GP 200KHZ RRO SOT23-5
363
MOSFET P-CH 20V 4.5A VS6 2-3T1A
7286
IC REG LDO 8V 0.5A TO252-3
12
IC BATT OV PROT LI-ION 8WSON / Overvoltage Protection Device Li-Ion Pack -0.3V to 30V 8-Pin WSON EP T/R
25
Thyristor Surge Suppressors
4500
DIODE SCHOTTKY 60V POWERMITE
2500

Top Sellers