Search
Filters

ULN2003D1013TR

Part No : ULN2003D1013TR
Manufacturer : STMicroelectronics
Catalog : PMIC - Power Distribution Switches,Load Drivers
Description : IC PWR RELAY 7NPN 1:1 16SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
390+
$0.129
$50.310
985+
$0.102
$100.470
3,265+
$0.092
$300.380
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 329,253 pieces can ship immediately
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Type NPN
Voltage - Load 50V (Max)
Current - Output (Max) 500mA
Input Type Inverting
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 035962-ULN2003D1013TR
Family Name ULN2003D1
Introduction Date December 05, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 28 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
ULQ2004A; ULQ2003ADR;  ULQ2004ADR;  

The ULN2003D1013TR devices are NPN PMIC, manufactured by STMicroelectronics,offered in 16-SO package and operated over the extended (-40°C to 85°C ) temperature range. It provides up to 500mA of continuous load current,with wide input voltage operation from 50V (Max).

Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 7
Output Type NPN
Voltage - Load 50V (Max)
Current - Output (Max) 500mA
Input Type Inverting
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 035962-ULN2003D1013TR
Family Name ULN2003D1
Introduction Date December 05, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 28 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
ULQ2004A; ULQ2003ADR;  ULQ2004ADR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ULN2003D1013TR
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
ULN2003D1013TR Price

ULN2003D1013TR Datasheet
ULN2003D1013TR Application

ULN2003D1013TR Replacement
ULN2003D1013TR Pdf

ULN2003D1013TR Pinout
ULN2003D1013TR Image

ULN2003D1013TR Picture
ULN2003D1013TR In Stock

ULN2003D1013TR Distributor
ULN2003D1013TR PMIC - Power Distribution Switches,Load Drivers

Image
Mfr.Part No
Description
Stock
40MX and 42MX FPGA Families
6
High-/Full-Speed USB 2.0 Switches with High ESD
24-Bit Digital Signal Processor
TRANS NPN 20V 5A SOT89-3
200
DIODE ARRAY GP 200V 10A TO220AB
168
SIMPLE SWITCHER 1.35A Boost Regulator
1244