Search
Filters

ZHB6718TA

Part No :
ZHB6718TA
Manufacturer :
Catalog :
Transistors(BJT) - Arrays
Description :
TRANS 2NPN/2PNP 20V 2.5A SOT223
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
45+
$1.1360
$51.120
110+
$0.9380
$103.180
170+
$0.9090
$154.530
230+
$0.8810
$202.630
295+
$0.8520
$251.340
395+
$0.7670
$302.965
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 45 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN, 2 PNP (H-Bridge)
Maximum Current Collector 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 200mV @ 50mA, 2.5A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 200 @ 2A, 2V
Maximum Power Dissipation 1.25W
Frequency - Transition 140MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 036713-ZHB6718TA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Family Name ZHB6718
Introduction Date August 27, 1997
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
ZHB6718; ZHB6718TC; 
Diodes Incorporated ZHB6718TA is available at WIN SOURCE. Please review product page below for detailed information, including ZHB6718TA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for ZHB6718TA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN, 2 PNP (H-Bridge)
Maximum Current Collector 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 200mV @ 50mA, 2.5A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 200 @ 2A, 2V
Maximum Power Dissipation 1.25W
Frequency - Transition 140MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 036713-ZHB6718TA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
Family Name ZHB6718
Introduction Date August 27, 1997
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
ZHB6718; ZHB6718TC; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ZHB6718TA
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
ZHB6718TA Price

ZHB6718TA Datasheet
ZHB6718TA Application

ZHB6718TA Replacement
ZHB6718TA Pdf

ZHB6718TA Pinout
ZHB6718TA Image

ZHB6718TA Picture
ZHB6718TA In Stock

ZHB6718TA Distributor
ZHB6718TA Transistors(BJT) - Arrays

Image
Mfr.Part No
Description
Stock
10G SONET RX CDR
57
IC OSC SGL TIMER 500KHZ 8-SOIC
10
IC LINE DVR/RVR DIFF PAIR 8-SOIC
87
T1/CEPT/ISDN-PRI TRANSFORMERS Dual Surface Mount, 1500Vrms, Extended and Standard Temperature Range
7
BCD to decimal decoder 1-of-10
27
14kV 1.0A HIGH VOLTAGE DIODES
127
RF MODULATOR 1.8GHZ-2.7GHZ 16QFN
87

Top Sellers