The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

FMG3AT148

Part No FMG3AT148
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2NPN PREBIAS 0.3W SMT5
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
Pricing & Ordering $0.056 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
570+
$0.0880
$50.160
1,390+
$0.0720
$100.080
2,145+
$0.0700
$150.150
2,945+
$0.0680
$200.260
3,850+
$0.0650
$250.250
5,085+
$0.0590
$300.015
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 42,000 pieces
MOQ: 570 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 4.7k
Typical Gain (hFE) (Min) 100 @ 1mA, 5V
Max Vce (sat) 150mV @ 250μA, 5mA
Collector Cut-off Current(Max) 500nA (ICBO)
Frequency - Transition 250MHz
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SMT5
Win Source Part Number 122991-FMG3AT148
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Balance

Description

The Rohm Semiconductor FMG3AT148 is a dual NPN pre-biased transistor with a maximum collector-emitter breakdown voltage of 50V. It is designed for use in discrete semiconductor products and has a typical gain of 100 at 1mA and 5V. The transistor has a maximum power dissipation of 300mW and a maximum current collector of 100mA. Its frequency transition is 250MHz, and its collector cut-off current is 500nA. The transistor has a resistor of 4.7k ohms and a base-emitter voltage of 150mV at 250μA and 5mA. It comes in an SMT5 package and is mounted on a reel. The FMG3AT148 is a medium-popularity product with a fake threat of 64% in the open market.