The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

RN1602(TE85L,F)

Part No RN1602(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2NPN PREBIAS 0.3W SM6
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
Pricing & Ordering $7.737 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$10.0730
$50.365
13+
$8.2650
$107.445
19+
$8.0070
$152.133
26+
$7.7490
$201.474
34+
$7.4910
$254.694
45+
$6.7160
$302.220
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 22,700 pieces
MOQ: 5 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 50 @ 10mA, 5V
Max Vce (sat) 300mV @ 250μA, 5mA
Collector Cut-off Current(Max) 100nA (ICBO)
Frequency - Transition 250MHz
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SM6
Win Source Part Number 101775-RN1602(TE85L,F)
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance

Description

The Toshiba RN1602(TE85L,F) is a dual NPN pre-biased transistor that comes with an SM6 case/package. It is designed for use in discrete semiconductor products and has a maximum collector current of 100mA. The transistor operates with a collector-emitter breakdown voltage of 50V and has a maximum Vce(sat) of 300mV at 250μA, 5mA. The RN1602(TE85L,F) also features a typical gain (hFE) of 50 at 10mA, 5V and a maximum power dissipation of 300mW. With a medium popularity rating, this transistor has a fake threat of 48% in the open market and is currently in balance supply and demand.