The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

RN1964FE(TE85L,F)

Part No RN1964FE(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2NPN PREBIAS 0.1W ES6
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
Pricing & Ordering $0.593 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
55+
$0.9960
$54.780
125+
$0.8170
$102.125
190+
$0.7920
$150.480
265+
$0.7660
$202.990
340+
$0.7410
$251.940
455+
$0.6640
$302.120
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 204,000 pieces
MOQ: 55 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity 2 NPN - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 80 @ 10mA, 5V
Max Vce (sat) 300mV @ 250μA, 5mA
Collector Cut-off Current(Max) 100nA (ICBO)
Frequency - Transition 250MHz
Maximum Power Dissipation 100mW
Mounting SMD (SMT)
Case / Package ES6
Win Source Part Number 096761-RN1964FE(TE85L,F)
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient

Description

The RN1964FE(TE85L,F) is a dual NPN pre-biased transistor from Toshiba Semiconductor and Storage that is designed for use in discrete semiconductor products. It has a maximum current collector of 100mA and a maximum collector-emitter breakdown voltage of 50V. The RN1964FE(TE85L,F) has a gain of 80 at 10mA, 5V and a maximum power dissipation of 100mW. It has a Win Source Part Number of 096761-RN1964FE(TE85L,F) and comes in a reel - TR package. This transistor is obsolete (EOL) and has a fake threat in the open market of 70 pct.