Search
Filters

2DA1213Y-13

Part No : 2DA1213Y-13
Manufacturer : Diodes Incorporated
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 50V 2A SOT89-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 14,350 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 50mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 500mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 160MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 005668-2DA1213Y-13
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The 2DA1213Y-13 from Diodes Incorporated is PNP Transistors(BJT) - Single device , available on SOT-89-3 Reel - TR, with 120 @ 500mA, 2V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 50V, 500mV @ 50mA, 1A, 2A and 1W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 50mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 500mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 160MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 005668-2DA1213Y-13
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2DA1213Y-13
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
2DA1213Y-13 Price

2DA1213Y-13 Datasheet
2DA1213Y-13 Application

2DA1213Y-13 Replacement
2DA1213Y-13 Pdf

2DA1213Y-13 Pinout
2DA1213Y-13 Image

2DA1213Y-13 Picture
2DA1213Y-13 In Stock

2DA1213Y-13 Distributor
2DA1213Y-13 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
POLYSWITCH PTC RESET 2A SMD
1595
IC REG LDO ADJ 0.1A SOT23-5
54
IC TXRX ETHERNET 48LQFP
755
Zener Voltage Regulators 500 mW SOD−123 Surface Mount
900
IC REG BUCK ADJUSTABLE 12A 16QFN
500
QUAD INTEGRATED LOW SIDE DRIVER
600
DIODE SCHOTTKY 15V 200MA SSMINI2
9542

Top Sellers