Search
Filters

2N2222

Part No : 2N2222
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 40V 0.8A TO-18
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
325+
€0.132
€43.043
770+
€0.112
€86.086
1,195+
€0.108
€129.490
1,630+
€0.106
€172.421
2,105+
€0.102
€215.426
2,805+
€0.092
€258.116
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 1V @ 50mA, 500mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 500mW
Frequency - Transition 300MHz
Temperature Range - Operating -65°C to 200°C (TJ)
Mounting Through Hole
Case / Package TO-18
Win Source Part Number 052834-2N2222
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
The 2N2222 from Central Semiconductor Corp is NPN Transistors(BJT) - Single device , available on TO-18 Bulk, with 100 @ 150mA, 10V hFR, rated for operation over temperature range from -65°C to 200°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 40V, 1V @ 50mA, 500mA, 800mA and 500mW.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 1V @ 50mA, 500mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 500mW
Frequency - Transition 300MHz
Temperature Range - Operating -65°C to 200°C (TJ)
Mounting Through Hole
Case / Package TO-18
Win Source Part Number 052834-2N2222
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2N2222
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
2N2222 Price

2N2222 Datasheet
2N2222 Application

2N2222 Replacement
2N2222 Pdf

2N2222 Pinout
2N2222 Image

2N2222 Picture
2N2222 In Stock

2N2222 Distributor
2N2222 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
MODULE PIP .7-3.6V 30A T/H 14DIP
14
MEDIUM SPEED SWITCHING RESISTOR BUILT-IN TYPE PNP TRANSISTOR 
1662
IC GATE AND 4CH 2-INP 14-SOIC
250
CONN HEADER 3POS 3MM VERT GOLD
2