Search
Filters

2N2905A

TRANS PNP 60V 0.6A TO-39
rohs
Quantity
Price
Ext. Price
20+
$1.700
$34.000
85+
$1.590
$135.150
230+
$1.490
$342.700
Availability: 4,558 In Stock
This product has a minimum quantity of 20
The 2N2905A from Central Semiconductor Corp is PNP Transistors(BJT) - Single device , available on TO-39 Bulk, with 100 @ 150mA, 10V hFR, rated for operation over temperature range from -65°C to 200°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 60V, 1.6V @ 50mA, 500mA, 600mA and 600mW.
Products specifications
Win Source Part Number 005694-2N2905A
Storage Condition Dry storage cabinet & Humidity protection package
Mounting Through Hole
Temperature Range - Operating -65°C to 200°C (TJ)
Frequency - Transition 200MHz
Maximum Power Dissipation 600mW
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Collector Cut-off Current(Max) 10nA (ICBO)
Max Vce (sat) 1.6V @ 50mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Maximum Current Collector 600mA
Transistor Polarity PNP
Status Active
Packaging Bulk
Manufacturer Central Semiconductor Corp
Categories Discrete Semiconductor Products
Case / Package TO-39
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Win Source Part Number 005694-2N2905A
Storage Condition Dry storage cabinet & Humidity protection package
Mounting Through Hole
Temperature Range - Operating -65°C to 200°C (TJ)
Frequency - Transition 200MHz
Maximum Power Dissipation 600mW
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Collector Cut-off Current(Max) 10nA (ICBO)
Max Vce (sat) 1.6V @ 50mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Maximum Current Collector 600mA
Transistor Polarity PNP
Status Active
Packaging Bulk
Manufacturer Central Semiconductor Corp
Categories Discrete Semiconductor Products
Case / Package TO-39
2N2905A Price

2N2905A Datasheet
2N2905A Application

2N2905A Replacement
2N2905A Pdf

2N2905A Pinout
2N2905A Image

2N2905A Picture
2N2905A In Stock

2N2905A Distributor
2N2905A Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC OPAMP GP 700KHZ 8VSSOP
1809
12-Bit, 1.25Msps Sampling A/D Converter with Shutdown
82
OPTOISO 2.5KV 2CH OPN COL 8SO
5000
100kHz, 5A, 2.5A and 1.25A High Efficiency Switching Regulators
205
IC REG LINEAR 2.7V 30MA SOT23-5
8500
CPU Supervisor with 16Kbit SPI EEPROM
403
IC GATE NAND 2CH 4-INP 14-SOIC
6894