Search
Filters

2N3904G

Part No :
2N3904G
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 40V 0.2A TO-92
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 238 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 625mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 038877-2N3904G
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
The 2N3904G from ON Semiconductor is NPN Transistors(BJT) - Single device , available on TO-92-3 Bulk, with 100 @ 10mA, 1V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 40V, 300mV @ 5mA, 50mA, 200mA and 625mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 625mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 038877-2N3904G
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2N3904G
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
2N3904G Price

2N3904G Datasheet
2N3904G Application

2N3904G Replacement
2N3904G Pdf

2N3904G Pinout
2N3904G Image

2N3904G Picture
2N3904G In Stock

2N3904G Distributor
2N3904G Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
RES ARRAY 4 RES 47K OHM 0804
920
DIODE SCHOTTKY 50V 5.5A TO277A
300
LOW VOLTAGE CMOS OCTAL D-TYPE LATCH (3-STATE NON INV.) WITH 5V TOLERANT INPUTS
533
TVS DIODE 9VWM 15.4VC DO-214AC
123
IC FLEXPC CLK PROGR P4 56-TSSOP
72
IC REG BUCK ADJ 1.5A 6WSON
1000
2 Megabit CMOS Flash Memory
1157

Top Sellers