We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

2N5087G

Part No : 2N5087G
Manufacturer : ON Semiconductor
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 50V 0.05A TO-92
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,633 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 1mA, 10mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 250 @ 100μA, 5V
Maximum Power Dissipation 625mW
Frequency - Transition 40MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 197466-2N5087G
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
The 2N5087G from ON Semiconductor is PNP Transistors(BJT) - Single device , available on TO-92-3 Bulk, with 250 @ 100μA, 5V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 50V, 300mV @ 1mA, 10mA, 50mA and 625mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 1mA, 10mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 250 @ 100μA, 5V
Maximum Power Dissipation 625mW
Frequency - Transition 40MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 197466-2N5087G
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2N5087G
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
2N5087G Price

2N5087G Datasheet
2N5087G Application

2N5087G Replacement
2N5087G Pdf

2N5087G Pinout
2N5087G Image

2N5087G Picture
2N5087G In Stock

2N5087G Distributor
2N5087G Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC REG SWITCHD CAP 5V SNT-8A
4000
IC TXRX CAN 1MBPS PG-DSO-8
3583
IC OPAMP GP 110KHZ 8SO
93
RES ARRAY 8 RES 47K OHM 16DIP
175
IC UART CMOS 5V 2MHZ 40-DIP / CMOS Universal Asynchronous Receiver Transmitter (UART)
6