Search
Filters

2PB1424,115

Part No : 2PB1424,115
Manufacturer : NXP
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 20V 3A SOT89
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 500mV @ 100mA, 2A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 180 @ 100mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 125MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 106340-2PB1424,115
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
The 2PB1424,115 from NXP is PNP Transistors(BJT) - Single device , available on SOT-89-3 Reel - TR, with 180 @ 100mA, 2V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 20V, 500mV @ 100mA, 2A, 3A and 2W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 500mV @ 100mA, 2A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 180 @ 100mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 125MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 106340-2PB1424,115
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2PB1424,115
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
2PB1424,115 Price

2PB1424,115 Datasheet
2PB1424,115 Application

2PB1424,115 Replacement
2PB1424,115 Pdf

2PB1424,115 Pinout
2PB1424,115 Image

2PB1424,115 Picture
2PB1424,115 In Stock

2PB1424,115 Distributor
2PB1424,115 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 30V 32A DIRECTFET
170
CAP FILM 0.022UF 5% 16VDC 1206
3000
250-mA LDO VOLTAGE REGULATOR WITH POWER-GOOD OUTPUT
8
8-Channel Analog Multiplexer Demultiplexer
86
IC OPAMP VFB 170MHZ RRO 8SOIC
40
TVS DIODE 20VWM 42.8VC SMB
245

Top Sellers